RAF Electronic Hardware Female Standoffs Inch 1688-632-N

Description
Female Standoffs
Request a Quote Datasheet
Description
Female Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 1688-632-N - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
1688-632-N
Female Standoffs Inch 1688-632-N
Female Standoffs

Female Standoffs

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-3679-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-3679-ND
Board Spacers, Standoffs 1772-3679-ND
"Round Standoff Threaded #6-32 Nylon 0.750"" (19.05mm) 3/4"""

"Round Standoff Threaded #6-32 Nylon 0.750"" (19.05mm) 3/4"""

Buy Now Datasheet
Standoff, Round Female, Nylon, 19.05Mm; Standoff Material Raf Electronic Hardware - 44Y3831 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Round Female, Nylon, 19.05Mm; Standoff Material Raf Electronic Hardware
44Y3831
Standoff, Round Female, Nylon, 19.05Mm; Standoff Material Raf Electronic Hardware 44Y3831
STANDOFF, ROUND FEMALE, NYLON, 19.05MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Round Female-Female; Body Length:-; Overall Length:19.05mm; External Width:6.35mm RoHS Compliant: Yes

STANDOFF, ROUND FEMALE, NYLON, 19.05MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Round Female-Female; Body Length:-; Overall Length:19.05mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1688-632-N
Standoffs & Spacers 1688-632-N
Standoffs & Spacers 1/4 RD FM S/O 3/4 6-32 NYLON

Standoffs & Spacers 1/4 RD FM S/O 3/4 6-32 NYLON

Buy Now

Technical Specifications

  RAF Electronic Hardware DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1688-632-N 1772-3679-ND 44Y3831 1688-632-N
Product Name Female Standoffs Inch Board Spacers, Standoffs Standoff, Round Female, Nylon, 19.05Mm; Standoff Material Raf Electronic Hardware Standoffs & Spacers
Type & Shape Standoff Standoff; Round Standoff; Female / Female Standoff; Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer Red, Short - 1399G6-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Alumina Spacer, In-Vacuum, Mates with 10-pin Feedthru - A8449-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details