RAF Electronic Hardware Standoff, Round Female, Al, 19.05Mm; Standoff Material Raf Electronic Hardware 1688-440-AL-7

Description
STANDOFF, ROUND FEMALE, AL, 19.05MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Round Female-Female; Body Length:-; Overall Length:19.05mm; External Width:6.35mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
STANDOFF, ROUND FEMALE, AL, 19.05MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Round Female-Female; Body Length:-; Overall Length:19.05mm; External Width:6.35mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standoff, Round Female, Al, 19.05Mm; Standoff Material Raf Electronic Hardware - 44Y3827 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Round Female, Al, 19.05Mm; Standoff Material Raf Electronic Hardware
44Y3827
Standoff, Round Female, Al, 19.05Mm; Standoff Material Raf Electronic Hardware 44Y3827
STANDOFF, ROUND FEMALE, AL, 19.05MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Round Female-Female; Body Length:-; Overall Length:19.05mm; External Width:6.35mm; Product Range:- RoHS Compliant: Yes

STANDOFF, ROUND FEMALE, AL, 19.05MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Round Female-Female; Body Length:-; Overall Length:19.05mm; External Width:6.35mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1688-440-AL-7
Standoffs & Spacers 1688-440-AL-7
Standoffs & Spacers 1/4 RD FM S/O 3/4 4-40 AL CLR IRIDITE

Standoffs & Spacers 1/4 RD FM S/O 3/4 4-40 AL CLR IRIDITE

Buy Now

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 44Y3827 1688-440-AL-7
Product Name Standoff, Round Female, Al, 19.05Mm; Standoff Material Raf Electronic Hardware Standoffs & Spacers
Type & Shape Standoff; Female / Female Standoff; Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer Black Long - 1399G10 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details