RAF Electronic Hardware Standoffs & Spacers 1687-832-AL-7

Description
Standoffs & Spacers 1/4 RD FM S/O 11/16 8-32 AL CLR IRIDITE
Datasheet
Description
Standoffs & Spacers 1/4 RD FM S/O 11/16 8-32 AL CLR IRIDITE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standoffs & Spacers
1687-832-AL-7
Standoffs & Spacers 1687-832-AL-7
Standoffs & Spacers 1/4 RD FM S/O 11/16 8-32 AL CLR IRIDITE

Standoffs & Spacers 1/4 RD FM S/O 11/16 8-32 AL CLR IRIDITE

Buy Now
Standoff, Round Female, Al, 17.46Mm; Standoff Material Raf Electronic Hardware - 44Y3815 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Round Female, Al, 17.46Mm; Standoff Material Raf Electronic Hardware
44Y3815
Standoff, Round Female, Al, 17.46Mm; Standoff Material Raf Electronic Hardware 44Y3815
STANDOFF, ROUND FEMALE, AL, 17.46MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Round Female-Female; Body Length:-; Overall Length:17.46mm; External Width:6.35mm; Product Range:- RoHS Compliant: Yes

STANDOFF, ROUND FEMALE, AL, 17.46MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Round Female-Female; Body Length:-; Overall Length:17.46mm; External Width:6.35mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1687-832-AL-7 44Y3815
Product Name Standoffs & Spacers Standoff, Round Female, Al, 17.46Mm; Standoff Material Raf Electronic Hardware
Type & Shape Standoff Standoff; Female / Female Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

Right Angle PCB Standoff - LPZA-1 - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female / Female Standoff
Mounting M3 Screw Mount
Material Plastic; PC(UL94V-2)
View Details
Powerpole ® 15-45 Spacer Red Long - 1399G2 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Fixturing Cylindrical Locator - BJ400 (M12, M16) - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 1.57 to 1.97 inch (40 to 50 mm)
View Details