RAF Electronic Hardware Female Standoffs Inch 1686T-632-SS

Description
Female Standoffs
Datasheet
Description
Female Standoffs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 1686T-632-SS - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
1686T-632-SS
Female Standoffs Inch 1686T-632-SS
Female Standoffs

Female Standoffs

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1686T-632-SS
Standoffs & Spacers 1686T-632-SS
Standoffs & Spacers 1/4 RD FM S/O 21/32 6-32 STAINLESS STEEL

Standoffs & Spacers 1/4 RD FM S/O 21/32 6-32 STAINLESS STEEL

Buy Now
Standoff, Round Female, Ss, 16.67Mm; Standoff Material Raf Electronic Hardware - 44Y3805 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Round Female, Ss, 16.67Mm; Standoff Material Raf Electronic Hardware
44Y3805
Standoff, Round Female, Ss, 16.67Mm; Standoff Material Raf Electronic Hardware 44Y3805
STANDOFF, ROUND FEMALE, SS, 16.67MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Round Female-Female; Body Length:-; Overall Length:16.67mm; External Width:6.35mm RoHS Compliant: Yes

STANDOFF, ROUND FEMALE, SS, 16.67MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Round Female-Female; Body Length:-; Overall Length:16.67mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1686T-632-SS 1686T-632-SS 44Y3805
Product Name Female Standoffs Inch Standoffs & Spacers Standoff, Round Female, Ss, 16.67Mm; Standoff Material Raf Electronic Hardware
Type & Shape Standoff Standoff Standoff; Female / Female Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

5/16 Hex Female Standoff - 1475C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
3 suppliers
0.750
Specs
Type & Shape Round
Material Metal; Steel
Body Length 0.7500 inch (19.05 mm)
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Powerpole ® 75 Short Spacer, Red - 1399G23 - Anderson Power Products
Specs
Type & Shape Spacer
View Details