STANDOFF, ROUND FEMALE, AL, 12.7MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Round Female-Female; Body Length:-; Overall Length:12.7mm; External Width:6.35mm; Product Range:- RoHS Compliant: Yes
Standoffs & Spacers 1/4 RD FM S/O 1/2 8-32 AL CLR IRIDITE
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | 44Y3762 | 1684-832-AL-7 |
| Product Name | Standoff, Round Female, Al, 12.7Mm; Standoff Material Raf Electronic Hardware | Standoffs & Spacers |
| Type & Shape | Standoff; Female / Female Standoff; Round | Standoff |