RAF Electronic Hardware Female Standoffs Inch 1683-632-SS

Description
Female Standoffs
Request a Quote Datasheet
Description
Female Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 1683-632-SS - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
1683-632-SS
Female Standoffs Inch 1683-632-SS
Female Standoffs

Female Standoffs

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-1683-632-SS-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-1683-632-SS-ND
Board Spacers, Standoffs 1772-1683-632-SS-ND
"Round Standoff Threaded #6-32 Stainless Steel 0.438"" (11.11mm)"

"Round Standoff Threaded #6-32 Stainless Steel 0.438"" (11.11mm)"

Buy Now Datasheet
Standoff, Round Female, Ss, 11.11Mm; Standoff Material Raf Electronic Hardware - 44Y3744 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Round Female, Ss, 11.11Mm; Standoff Material Raf Electronic Hardware
44Y3744
Standoff, Round Female, Ss, 11.11Mm; Standoff Material Raf Electronic Hardware 44Y3744
STANDOFF, ROUND FEMALE, SS, 11.11MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Round Female-Female; Body Length:-; Overall Length:11.11mm; External Width:6.35mm RoHS Compliant: Yes

STANDOFF, ROUND FEMALE, SS, 11.11MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Round Female-Female; Body Length:-; Overall Length:11.11mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1683-632-SS
Standoffs & Spacers 1683-632-SS
Standoffs & Spacers SS 6-32 7/16in 1/4in Round FEM Standoff

Standoffs & Spacers SS 6-32 7/16in 1/4in Round FEM Standoff

Buy Now

Technical Specifications

  RAF Electronic Hardware DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1683-632-SS 1772-1683-632-SS-ND 44Y3744 1683-632-SS
Product Name Female Standoffs Inch Board Spacers, Standoffs Standoff, Round Female, Ss, 11.11Mm; Standoff Material Raf Electronic Hardware Standoffs & Spacers
Type & Shape Standoff Standoff; Round Standoff; Female / Female Standoff; Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

PCB Spacers - 304263 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Polyamide 66
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Stainless Steel Standoffs - BSO4-632-26NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 6-32 / 6; 0.138-32 (#6-32)
View Details