RAF Electronic Hardware Standoff, Round Female, Alu, 10.32Mm; Standoff Material Raf Electronic Hardware 1682T-832-AL-7

Description
STANDOFF, ROUND FEMALE, ALU, 10.32MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Round Female-Female; Body Length:-; Overall Length:10.32mm; External Width:6.35mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
STANDOFF, ROUND FEMALE, ALU, 10.32MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Round Female-Female; Body Length:-; Overall Length:10.32mm; External Width:6.35mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standoff, Round Female, Alu, 10.32Mm; Standoff Material Raf Electronic Hardware - 44Y3736 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Round Female, Alu, 10.32Mm; Standoff Material Raf Electronic Hardware
44Y3736
Standoff, Round Female, Alu, 10.32Mm; Standoff Material Raf Electronic Hardware 44Y3736
STANDOFF, ROUND FEMALE, ALU, 10.32MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Round Female-Female; Body Length:-; Overall Length:10.32mm; External Width:6.35mm; Product Range:- RoHS Compliant: Yes

STANDOFF, ROUND FEMALE, ALU, 10.32MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Round Female-Female; Body Length:-; Overall Length:10.32mm; External Width:6.35mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1682T-832-AL-7
Standoffs & Spacers 1682T-832-AL-7
Standoffs & Spacers 1/4 RD FM S/O 13/32 8-32 AL CLR IRIDITE

Standoffs & Spacers 1/4 RD FM S/O 13/32 8-32 AL CLR IRIDITE

Buy Now

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 44Y3736 1682T-832-AL-7
Product Name Standoff, Round Female, Alu, 10.32Mm; Standoff Material Raf Electronic Hardware Standoffs & Spacers
Type & Shape Standoff; Female / Female Standoff; Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Swage Standoff - 1622-4 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
0.375
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.3750 inch (9.52 mm)
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Powerpole ® 75 Long Spacer, Red - 1399G21 - Anderson Power Products
Specs
Type & Shape Spacer
View Details