RAF Electronic Hardware Female Standoffs Inch 1682T-632-SS

Description
Female Standoffs
Request a Quote Datasheet
Description
Female Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 1682T-632-SS - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
1682T-632-SS
Female Standoffs Inch 1682T-632-SS
Female Standoffs

Female Standoffs

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-3261-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-3261-ND
Board Spacers, Standoffs 1772-3261-ND
"Round Standoff Threaded #6-32 Stainless Steel 0.406"" (10.32mm)"

"Round Standoff Threaded #6-32 Stainless Steel 0.406"" (10.32mm)"

Buy Now Datasheet
Standoff, Round Female, Ss, 10.32Mm; Standoff Material Raf Electronic Hardware - 44Y3735 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Round Female, Ss, 10.32Mm; Standoff Material Raf Electronic Hardware
44Y3735
Standoff, Round Female, Ss, 10.32Mm; Standoff Material Raf Electronic Hardware 44Y3735
STANDOFF, ROUND FEMALE, SS, 10.32MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Round Female-Female; Body Length:-; Overall Length:10.32mm; External Width:6.35mm RoHS Compliant: Yes

STANDOFF, ROUND FEMALE, SS, 10.32MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Round Female-Female; Body Length:-; Overall Length:10.32mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1682T-632-SS
Standoffs & Spacers 1682T-632-SS
Standoffs & Spacers 1/4 RD FM S/O 13/32 6-32 STAINLESS STEEL

Standoffs & Spacers 1/4 RD FM S/O 13/32 6-32 STAINLESS STEEL

Buy Now

Technical Specifications

  RAF Electronic Hardware DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1682T-632-SS 1772-3261-ND 44Y3735 1682T-632-SS
Product Name Female Standoffs Inch Board Spacers, Standoffs Standoff, Round Female, Ss, 10.32Mm; Standoff Material Raf Electronic Hardware Standoffs & Spacers
Type & Shape Standoff Standoff; Round Standoff; Female / Female Standoff; Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer Grey Long - 1399G19-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified - BSO4-6440-32 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers
Fixturing Extension Bolt - BJ610 - 611 - Imao-Fixtureworks
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Steel
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details