RAF Electronic Hardware Female Standoffs Inch 1682-1032-SS

Description
Female Standoffs
Request a Quote Datasheet
Description
Female Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 1682-1032-SS - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
1682-1032-SS
Female Standoffs Inch 1682-1032-SS
Female Standoffs

Female Standoffs

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-3808-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-3808-ND
Board Spacers, Standoffs 1772-3808-ND
"Round Standoff Threaded #10-32 Stainless Steel 0.375"" (9.53mm) 3/8"""

"Round Standoff Threaded #10-32 Stainless Steel 0.375"" (9.53mm) 3/8"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1682-1032-SS
Standoffs & Spacers 1682-1032-SS
Standoffs & Spacers 1/4 Rd X 3/8 Length Round Standoff

Standoffs & Spacers 1/4 Rd X 3/8 Length Round Standoff

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1682-1032-SS 1772-3808-ND 1682-1032-SS
Product Name Female Standoffs Inch Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff Standoff; Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
1/4 Hex M-F Standoff - 2119 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
5 suppliers
Round Spacer With .140 Bore, 0.25(OD), Made from Plastic - A 9P43-F1412 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Blind Standoff; Round
Material Plastic
Outside Diameter 0.2500 inch (6.35 mm)
View Details