RAF Electronic Hardware Female Standoffs Inch 1679-832-SS

Description
Female Standoffs
Datasheet
Description
Female Standoffs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 1679-832-SS - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
1679-832-SS
Female Standoffs Inch 1679-832-SS
Female Standoffs

Female Standoffs

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1679-832-SS
Standoffs & Spacers 1679-832-SS
Standoffs & Spacers SS 8-32 3/16in 1/4in Round FEM Standoff

Standoffs & Spacers SS 8-32 3/16in 1/4in Round FEM Standoff

Buy Now
Standoff, Round Female, Ss, 4.76Mm; Standoff Material Raf Electronic Hardware - 44Y3675 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Round Female, Ss, 4.76Mm; Standoff Material Raf Electronic Hardware
44Y3675
Standoff, Round Female, Ss, 4.76Mm; Standoff Material Raf Electronic Hardware 44Y3675
STANDOFF, ROUND FEMALE, SS, 4.76MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Round Female-Female; Body Length:-; Overall Length:4.76mm; External Width:6.35mm RoHS Compliant: Yes

STANDOFF, ROUND FEMALE, SS, 4.76MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Round Female-Female; Body Length:-; Overall Length:4.76mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1679-832-SS 1679-832-SS 44Y3675
Product Name Female Standoffs Inch Standoffs & Spacers Standoff, Round Female, Ss, 4.76Mm; Standoff Material Raf Electronic Hardware
Type & Shape Standoff Standoff Standoff; Female / Female Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Powerpole ® 15-45 Spacer White Long - 1399G17-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Adhesive PCB Standoff - ASR series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female Standoff; Square
Mounting Adhesive; Threaded
Material Plastic
View Details
PCB Supports - 3035245 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.5000 inch (12.7 mm)
View Details