RAF Electronic Hardware Female Standoffs Inch 1679-632-PH

Description
Female Standoffs
Description
Female Standoffs
Datasheet
Datasheet Summary
Powered by GS/AI

The Female Standoffs part number 1679-632-PH from RAF Electronic Hardware is constructed from Phenol and features a round shape with a diameter of 1/4 inch. It has a thread size of 6-32 and a length of 3/16 inch. This product is compliant with RoHS regulations and does not have any plating finish. These specifications make it suitable for applications requiring durable standoffs with specific dimensional requirements.

Datasheet Summary
Powered by GS/AI

The Female Standoffs part number 1679-632-PH from RAF Electronic Hardware is constructed from Phenol and features a round shape with a diameter of 1/4 inch. It has a thread size of 6-32 and a length of 3/16 inch. This product is compliant with RoHS regulations and does not have any plating finish. These specifications make it suitable for applications requiring durable standoffs with specific dimensional requirements.

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 1679-632-PH - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
1679-632-PH
Female Standoffs Inch 1679-632-PH
Female Standoffs

Female Standoffs

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number 1679-632-PH
Product Name Female Standoffs Inch
Type & Shape Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Board Spacers, Standoffs - 36-1560F-ND - DigiKey
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Material Brass
ANSI (English) Size 4-40 / 4
View Details
2 suppliers
Hexagonal Spacer With #8-32 Thread, Made from Stainless Steel - A 9X43-E83212A - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Powerpole ® 15-45 Spacer White, Short w/Hole - 1399G14 - Anderson Power Products
Specs
Type & Shape Spacer
View Details