Standoffs & Spacers 3/16 RD FM S/O 31/32 4-40 NYLON
STANDOFF, ROUND FEMALE, NYLON, 24.61MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Round Female-Female; Body Length:-; Overall Length:24.61mm; External Width:4.76mm
| RAF Electronic Hardware | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | 1644T-440-N | 1644T-440-N | 44Y3641 |
| Product Name | Female Standoffs Inch | Standoffs & Spacers | Standoff, Round Female, Nylon, 24.61Mm; Standoff Material Raf Electronic Hardware |
| Type & Shape | Standoff | Standoff | Standoff; Female / Female Standoff; Round |