RAF Electronic Hardware Standoffs & Spacers 1638-440-AL-7

Description
Standoffs & Spacers 3/16 RD FM S/O 9/16 4-40 AL CLR IRIDITE
Datasheet
Description
Standoffs & Spacers 3/16 RD FM S/O 9/16 4-40 AL CLR IRIDITE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standoffs & Spacers
1638-440-AL-7
Standoffs & Spacers 1638-440-AL-7
Standoffs & Spacers 3/16 RD FM S/O 9/16 4-40 AL CLR IRIDITE

Standoffs & Spacers 3/16 RD FM S/O 9/16 4-40 AL CLR IRIDITE

Buy Now
Standoff, Round Female, Alu, 14.29Mm; Standoff Material Raf Electronic Hardware - 44Y3562 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Round Female, Alu, 14.29Mm; Standoff Material Raf Electronic Hardware
44Y3562
Standoff, Round Female, Alu, 14.29Mm; Standoff Material Raf Electronic Hardware 44Y3562
STANDOFF, ROUND FEMALE, ALU, 14.29MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Round Female-Female; Body Length:-; Overall Length:14.29mm; External Width:4.76mm; Product Range:

STANDOFF, ROUND FEMALE, ALU, 14.29MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Round Female-Female; Body Length:-; Overall Length:14.29mm; External Width:4.76mm; Product Range:

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1638-440-AL-7 44Y3562
Product Name Standoffs & Spacers Standoff, Round Female, Alu, 14.29Mm; Standoff Material Raf Electronic Hardware
Type & Shape Standoff Standoff; Female / Female Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

Spacers - QCASP - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Outside Diameter 0.9843 to 1.34 inch (25 to 34 mm)
View Details
Powerpole ® 15-45 Spacer Blue Short - 1399G13 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Nylon Circuit Board Supports -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details