STANDOFF, ROUND FEMALE, SS, 14.29MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:2-56; Standoff Type:Round Female-Female; Body Length:-; Overall Length:14.29mm; External Width:4.76mm
Standoffs & Spacers SS 2-56 9/16in Round FEM Standoff
| RAF Electronic Hardware | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | 1638-256-SS | 44Y3561 | 1638-256-SS |
| Product Name | Female Standoffs Inch | Standoff, Round Female, Ss, 14.29Mm; Standoff Material Raf Electronic Hardware | Standoffs & Spacers |
| Type & Shape | Standoff | Standoff; Female / Female Standoff; Round | Standoff |