RAF Electronic Hardware Standoffs & Spacers 1636T-256-AL-7

Description
Standoffs & Spacers 3/16 RD FM S/O 15/32 2-56 AL CLR IRIDITE
Datasheet
Description
Standoffs & Spacers 3/16 RD FM S/O 15/32 2-56 AL CLR IRIDITE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standoffs & Spacers
1636T-256-AL-7
Standoffs & Spacers 1636T-256-AL-7
Standoffs & Spacers 3/16 RD FM S/O 15/32 2-56 AL CLR IRIDITE

Standoffs & Spacers 3/16 RD FM S/O 15/32 2-56 AL CLR IRIDITE

Buy Now
Standoff, Round Female, Alu, 11.91Mm; Standoff Material Raf Electronic Hardware - 44Y3541 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Round Female, Alu, 11.91Mm; Standoff Material Raf Electronic Hardware
44Y3541
Standoff, Round Female, Alu, 11.91Mm; Standoff Material Raf Electronic Hardware 44Y3541
STANDOFF, ROUND FEMALE, ALU, 11.91MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:2-56; Standoff Type:Round Female-Female; Body Length:-; Overall Length:11.91mm; External Width:4.76mm; Product Range:

STANDOFF, ROUND FEMALE, ALU, 11.91MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:2-56; Standoff Type:Round Female-Female; Body Length:-; Overall Length:11.91mm; External Width:4.76mm; Product Range:

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1636T-256-AL-7 44Y3541
Product Name Standoffs & Spacers Standoff, Round Female, Alu, 11.91Mm; Standoff Material Raf Electronic Hardware
Type & Shape Standoff Standoff; Female / Female Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer Red, Short w/Hole - 1399G1 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details
PCB Spacers - 304280 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Polyamide 66
View Details
Stainless Steel Standoffs - BSO4-632-12NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 6-32 / 6; 0.138-32 (#6-32)
View Details