RAF Electronic Hardware Standoffs & Spacers 1636-440-AL-7

Description
Standoffs & Spacers 3/16 RD FM S/O 7/16 4-40 AL CLR IRIDITE
Datasheet
Description
Standoffs & Spacers 3/16 RD FM S/O 7/16 4-40 AL CLR IRIDITE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standoffs & Spacers
1636-440-AL-7
Standoffs & Spacers 1636-440-AL-7
Standoffs & Spacers 3/16 RD FM S/O 7/16 4-40 AL CLR IRIDITE

Standoffs & Spacers 3/16 RD FM S/O 7/16 4-40 AL CLR IRIDITE

Buy Now
Standoff, Round Female, Alu, 11.11Mm; Standoff Material Raf Electronic Hardware - 44Y3538 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Round Female, Alu, 11.11Mm; Standoff Material Raf Electronic Hardware
44Y3538
Standoff, Round Female, Alu, 11.11Mm; Standoff Material Raf Electronic Hardware 44Y3538
STANDOFF, ROUND FEMALE, ALU, 11.11MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Round Female-Female; Body Length:-; Overall Length:11.11mm; External Width:4.76mm; Product Range:

STANDOFF, ROUND FEMALE, ALU, 11.11MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Round Female-Female; Body Length:-; Overall Length:11.11mm; External Width:4.76mm; Product Range:

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1636-440-AL-7 44Y3538
Product Name Standoffs & Spacers Standoff, Round Female, Alu, 11.11Mm; Standoff Material Raf Electronic Hardware
Type & Shape Standoff Standoff; Female / Female Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Adhesive PCB Standoff - ASR series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female Standoff; Square
Mounting Adhesive; Threaded
Material Plastic
View Details
Round Spacer With .115 Bore, 0.1875(OD), Made from Brass - A 9B43-F1208 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Blind Standoff; Round
Material Metal; Brass
Outside Diameter 0.1875 inch (4.76 mm)
View Details
1/4 Round Spacer - 1454C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
4 suppliers