RAF Electronic Hardware Female Standoffs Inch 1635-256-N

Description
Female Standoffs
Datasheet
Description
Female Standoffs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 1635-256-N - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
1635-256-N
Female Standoffs Inch 1635-256-N
Female Standoffs

Female Standoffs

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1635-256-N
Standoffs & Spacers 1635-256-N
Standoffs & Spacers 3/16 RD FM S/O 3/8 2-56 NYLON

Standoffs & Spacers 3/16 RD FM S/O 3/8 2-56 NYLON

Buy Now
Standoff, Round Female, Nylon, 9.53Mm; Standoff Material Raf Electronic Hardware - 44Y3525 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Round Female, Nylon, 9.53Mm; Standoff Material Raf Electronic Hardware
44Y3525
Standoff, Round Female, Nylon, 9.53Mm; Standoff Material Raf Electronic Hardware 44Y3525
STANDOFF, ROUND FEMALE, NYLON, 9.53MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:2-56; Standoff Type:Round Female-Female; Body Length:-; Overall Length:9.53mm; External Width:4.76mm RoHS Compliant: Yes

STANDOFF, ROUND FEMALE, NYLON, 9.53MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:2-56; Standoff Type:Round Female-Female; Body Length:-; Overall Length:9.53mm; External Width:4.76mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1635-256-N 1635-256-N 44Y3525
Product Name Female Standoffs Inch Standoffs & Spacers Standoff, Round Female, Nylon, 9.53Mm; Standoff Material Raf Electronic Hardware
Type & Shape Standoff Standoff Standoff; Female / Female Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer White Long - 1399G17 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details