RAF Electronic Hardware Female Standoffs Inch 1634T-440-N

Description
Female Standoffs
Datasheet
Description
Female Standoffs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 1634T-440-N - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
1634T-440-N
Female Standoffs Inch 1634T-440-N
Female Standoffs

Female Standoffs

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1634T-440-N
Standoffs & Spacers 1634T-440-N
Standoffs & Spacers 3/16 RD FM S/O 11/32 4-40 NYLON

Standoffs & Spacers 3/16 RD FM S/O 11/32 4-40 NYLON

Buy Now
Standoff, Round Female, Nylon, 8.73Mm; Standoff Material Raf Electronic Hardware - 44Y3522 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Round Female, Nylon, 8.73Mm; Standoff Material Raf Electronic Hardware
44Y3522
Standoff, Round Female, Nylon, 8.73Mm; Standoff Material Raf Electronic Hardware 44Y3522
STANDOFF, ROUND FEMALE, NYLON, 8.73MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Round Female-Female; Body Length:-; Overall Length:8.73mm; External Width:4.76mm RoHS Compliant: Yes

STANDOFF, ROUND FEMALE, NYLON, 8.73MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Round Female-Female; Body Length:-; Overall Length:8.73mm; External Width:4.76mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1634T-440-N 1634T-440-N 44Y3522
Product Name Female Standoffs Inch Standoffs & Spacers Standoff, Round Female, Nylon, 8.73Mm; Standoff Material Raf Electronic Hardware
Type & Shape Standoff Standoff Standoff; Female / Female Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Female Standoff - 1922D - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
4 suppliers
Round Spacer With .140 Bore, 0.375(OD), Made From Aluminum Alloy - A 9A43-F1408A - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Blind Standoff; Round
Material Metal; Aluminum
Outside Diameter 0.3750 inch (9.52 mm)
View Details
Screwless PCB Adhesive Standoff - ULCK series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff
Mounting Adhesive; Slot Mount
Material Plastic; Nylon or Polyamide
View Details
Spacers - 2240464 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Spacer
Material StainlessSteel; Stainless Steel
Outside Diameter 0.3150 inch (8 mm)
View Details