RAF Electronic Hardware Female Standoffs Inch 1632T-256-N

Description
Female Standoffs
Datasheet
Description
Female Standoffs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 1632T-256-N - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
1632T-256-N
Female Standoffs Inch 1632T-256-N
Female Standoffs

Female Standoffs

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1632T-256-N
Standoffs & Spacers 1632T-256-N
Standoffs & Spacers 3/16 RD FM S/O 7/32 2-56 NYLON

Standoffs & Spacers 3/16 RD FM S/O 7/32 2-56 NYLON

Buy Now
Standoff, Round Female, Nylon, 5.56Mm; Standoff Material Raf Electronic Hardware - 44Y3493 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Round Female, Nylon, 5.56Mm; Standoff Material Raf Electronic Hardware
44Y3493
Standoff, Round Female, Nylon, 5.56Mm; Standoff Material Raf Electronic Hardware 44Y3493
STANDOFF, ROUND FEMALE, NYLON, 5.56MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:2-56; Standoff Type:Round Female-Female; Body Length:-; Overall Length:5.56mm; External Width:4.76mm

STANDOFF, ROUND FEMALE, NYLON, 5.56MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:2-56; Standoff Type:Round Female-Female; Body Length:-; Overall Length:5.56mm; External Width:4.76mm

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1632T-256-N 1632T-256-N 44Y3493
Product Name Female Standoffs Inch Standoffs & Spacers Standoff, Round Female, Nylon, 5.56Mm; Standoff Material Raf Electronic Hardware
Type & Shape Standoff Standoff Standoff; Female / Female Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 75 Short Spacer, Red - 1399G23-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details
Spacers - 134991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Spacer
Material Polystyrene
Outside Diameter 0.3150 inch (8 mm)
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Metric - BSO4-3-5M3-16 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details