RAF Electronic Hardware Female Standoffs Inch 1607T-080-N

Description
Female Standoffs
Description
Female Standoffs
Datasheet
Datasheet Summary
Powered by GS/AI

The Female Standoff part number 1607T-080-N from RAF Electronic Hardware is constructed from Nylon and features a round shape with a diameter of 1/2 inch. It has a thread size of 0-80 and a length of 19/32 inch. This product is RoHS compliant and does not have any plating finish. The outer diameter is specified as 1/8 inch. This standoff is suitable for applications requiring lightweight, non-conductive spacers.

Datasheet Summary
Powered by GS/AI

The Female Standoff part number 1607T-080-N from RAF Electronic Hardware is constructed from Nylon and features a round shape with a diameter of 1/2 inch. It has a thread size of 0-80 and a length of 19/32 inch. This product is RoHS compliant and does not have any plating finish. The outer diameter is specified as 1/8 inch. This standoff is suitable for applications requiring lightweight, non-conductive spacers.

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 1607T-080-N - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
1607T-080-N
Female Standoffs Inch 1607T-080-N
Female Standoffs

Female Standoffs

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number 1607T-080-N
Product Name Female Standoffs Inch
Type & Shape Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Stainless Steel Standoffs - BSO4-6440-14NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 4-40 / 4; 0.112-40 (#4-40)
View Details
Cube Standoff - CUBE series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female Standoff; Square
Mounting Threaded
Material Metal; Zinc diecast
View Details