RAF Electronic Hardware Female Standoffs Inch 1603-080-SS

Description
Female Standoffs
Request a Quote Datasheet
Description
Female Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 1603-080-SS - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
1603-080-SS
Female Standoffs Inch 1603-080-SS
Female Standoffs

Female Standoffs

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-1603-080-SS-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-1603-080-SS-ND
Board Spacers, Standoffs 1772-1603-080-SS-ND
"Round Standoff Threaded #0-80 Stainless Steel 0.313"" (7.94mm)"

"Round Standoff Threaded #0-80 Stainless Steel 0.313"" (7.94mm)"

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1603-080-SS 1772-1603-080-SS-ND
Product Name Female Standoffs Inch Board Spacers, Standoffs
Type & Shape Standoff Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Retaining Spacer, #10 - 2395 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining
Material Plastic; Nylon or Polyamide
View Details
2 suppliers
Stainless Steel Standoffs - BSO4-3.5M3-18NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M3; M3 x 0.5
View Details
Fixturing Cylindrical Locator - BJ400 (M12, M16) - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 1.57 to 1.97 inch (40 to 50 mm)
View Details
PCB Supports - 304146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Polyamide 66
Body Length 0.6535 inch (16.6 mm)
View Details