The Century Spring Corp. Compression Spring with part number 160-B features an outer diameter of 0.219 inches (5.56 mm) and a free length of 1.38 inches (34.9 mm). It has a wire diameter of 0.183 inches (4.6 mm) and is made from music wire material. The spring is designed to handle a maximum load of 12.8 lbs (57.0 N) with a suggested maximum deflection of 0.92 inches (23.0 mm). It has a solid length of 1.6 inches (40.6 mm) and is classified with closed ends. This spring is suitable for applications requiring reliable compression resistance and energy storage.
Century Spring warehouses the largest inventory of high-grade, straight, cylindrically-shaped
Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 for a quote.
| Century Spring Corp. | |
|---|---|
| Product Category | Compression Springs |
| Product Number | 160-B |
| Product Name | Compression Springs |
| Material | Alloy Steel (Music Wire) |
| End Configuration | Closed (squared) ends |
| Coil Shape | Straight |
| Spring Pitch | Constant Pitch |
| Base Unit System | English Design; Metric Design |