RAF Electronic Hardware Swage Spacers Inch 1571-B-2-SS

Description
Swage Spacers
Description
Swage Spacers
Datasheet
Datasheet Summary
Powered by GS/AI

The Swage Spacer 1571-B-2-SS is constructed from stainless steel and features a hexagon shape with an outer diameter of 1/4 inch. It has a length of 3/4 inch and a shank diameter of 0.188 inch. The product includes a thread clearance hole with a tolerance of +0.010/-0.010, measuring 0.09 inch. The counterbore diameter is 0.150 inch, and it is designed for a board thickness of 1/16 inch. This product is RoHS compliant and does not have any plating finish.

Datasheet Summary
Powered by GS/AI

The Swage Spacer 1571-B-2-SS is constructed from stainless steel and features a hexagon shape with an outer diameter of 1/4 inch. It has a length of 3/4 inch and a shank diameter of 0.188 inch. The product includes a thread clearance hole with a tolerance of +0.010/-0.010, measuring 0.09 inch. The counterbore diameter is 0.150 inch, and it is designed for a board thickness of 1/16 inch. This product is RoHS compliant and does not have any plating finish.

Suppliers

Company
Product
Description
Supplier Links
Swage Spacers Inch - 1571-B-2-SS - RAF Electronic Hardware
Seymour, CT, United States
Swage Spacers Inch
1571-B-2-SS
Swage Spacers Inch 1571-B-2-SS
Swage Spacers

Swage Spacers

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number 1571-B-2-SS
Product Name Swage Spacers Inch
Type & Shape Spacer
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer Black Long - 1399G10 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
PCB Supports - 304149 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Polyamide 66
Body Length 0.9016 inch (22.9 mm)
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Right Angle PCB Standoff - LPZA-1 - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female / Female Standoff
Mounting M3 Screw Mount
Material Plastic; PC(UL94V-2)
View Details