The Swage Spacer 1559-E-3-AL is constructed from aluminum and features a hexagonal shape with an outer diameter of 3/16". It has a length of 15/16" and a shank diameter of 0.139". The product includes a thread clearance hole with a tolerance of +0.010/-0.010, measuring 0.101". The counterbore diameter is 0.108", and it is designed for a board thickness of 3/16". This product is RoHS compliant and does not have any plating finish.
| RAF Electronic Hardware | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | 1559-E-3-AL |
| Product Name | Swage Spacers Inch |
| Type & Shape | Spacer |