RAF Electronic Hardware Swage Spacers Inch 1537-B-6-B

Description
Swage Spacers
Request a Quote Datasheet
Description
Swage Spacers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swage Spacers Inch - 1537-B-6-B - RAF Electronic Hardware
Seymour, CT, United States
Swage Spacers Inch
1537-B-6-B
Swage Spacers Inch 1537-B-6-B
Swage Spacers

Swage Spacers

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-2369-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-2369-ND
Board Spacers, Standoffs 1772-2369-ND
"Round Spacer Unthreaded Brass 0.500"" (12.70mm) 1/2"""

"Round Spacer Unthreaded Brass 0.500"" (12.70mm) 1/2"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1537-B-6-B
Standoffs & Spacers 1537-B-6-B
Standoffs & Spacers 1/4 Rd X 1/2 X .140 ID Round Swage Spacer

Standoffs & Spacers 1/4 Rd X 1/2 X .140 ID Round Swage Spacer

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1537-B-6-B 1772-2369-ND 1537-B-6-B
Product Name Swage Spacers Inch Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Spacer Spacer; Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

5/16 Hex Female Standoff - 1475C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
3 suppliers
0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.5000 inch (12.7 mm)
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Powerpole ® 15-45 Spacer Red, Short - 1399G6 - Anderson Power Products
Specs
Type & Shape Spacer
View Details