RAF Electronic Hardware Swage Spacers Inch 1534T-E-2-S

Description
Swage Spacers
Description
Swage Spacers
Datasheet
Datasheet Summary
Powered by GS/AI

The Swage Spacer 1534T-E-2-S is constructed from steel and features a round shape with an outer diameter of 1/4 inch. It has a length of 11/32 inch and a shank diameter of 0.188 inch. The product includes a thread clearance hole with a tolerance of +0.010/-0.010, measuring 0.09 inch. The counterbore diameter is 0.150 inch, and it is designed for a board thickness of 3/16 inch. This product is RoHS compliant and does not have any plating finish.

Datasheet Summary
Powered by GS/AI

The Swage Spacer 1534T-E-2-S is constructed from steel and features a round shape with an outer diameter of 1/4 inch. It has a length of 11/32 inch and a shank diameter of 0.188 inch. The product includes a thread clearance hole with a tolerance of +0.010/-0.010, measuring 0.09 inch. The counterbore diameter is 0.150 inch, and it is designed for a board thickness of 3/16 inch. This product is RoHS compliant and does not have any plating finish.

Suppliers

Company
Product
Description
Supplier Links
Swage Spacers Inch - 1534T-E-2-S - RAF Electronic Hardware
Seymour, CT, United States
Swage Spacers Inch
1534T-E-2-S
Swage Spacers Inch 1534T-E-2-S
Swage Spacers

Swage Spacers

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number 1534T-E-2-S
Product Name Swage Spacers Inch
Type & Shape Spacer
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer White Long - 1399G17-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details
Spacer - MF-92-500-24 - Southco
Specs
Type & Shape Spacer
Material Steel
View Details