The Spacers Inch, part number 1512-31-S, are hexagon-shaped spacers made from steel. They have an outer diameter of 3/4 inch and a length of 1.8125 inches. The hole clearance is designed to accommodate a diameter of 0.315 inches, with a tolerance of +0.010/-0.010. This product is compliant with RoHS standards and does not have any plating finish.
| RAF Electronic Hardware | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | 1512-31-S |
| Product Name | Spacers Inch |
| Type & Shape | Spacer |