RAF Electronic Hardware Spacers Inch 1488T-25-B

Description
Spacers
Description
Spacers
Datasheet
Datasheet Summary
Powered by GS/AI

The 1488T-25-B spacer is a hexagon-shaped component made from brass, featuring an outer diameter of 3/4 inch and a length of 11/32 inch (0.34375 inches). It has a hole clearance of 0.252 inches, with a tolerance of +0.010/-0.010. This product is compliant with RoHS standards and does not have any plating finish. Its specific dimensions and material make it suitable for various applications where a durable and precise spacer is required.

Datasheet Summary
Powered by GS/AI

The 1488T-25-B spacer is a hexagon-shaped component made from brass, featuring an outer diameter of 3/4 inch and a length of 11/32 inch (0.34375 inches). It has a hole clearance of 0.252 inches, with a tolerance of +0.010/-0.010. This product is compliant with RoHS standards and does not have any plating finish. Its specific dimensions and material make it suitable for various applications where a durable and precise spacer is required.

Suppliers

Company
Product
Description
Supplier Links
Spacers Inch - 1488T-25-B - RAF Electronic Hardware
Seymour, CT, United States
Spacers Inch
1488T-25-B
Spacers Inch 1488T-25-B
Spacers

Spacers

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number 1488T-25-B
Product Name Spacers Inch
Type & Shape Spacer
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer Red Long - 1399G2-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Alumina Spacer, In-Vacuum, Mates with 10-pin Feedthru - A8449-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details