RAF Electronic Hardware Spacers Inch 1421-10-S

Description
Spacers
Description
Spacers
Datasheet
Datasheet Summary
Powered by GS/AI

The 1421-10-S Spacer from RAF Electronic Hardware is a hexagon-shaped component made from steel. It features an outer diameter of 3/8 inch and a length of 1.9375 inches. The hole clearance is specified at 0.192 inches with a tolerance of +0.010/-0.010. This spacer is compliant with RoHS regulations and does not have any plating finish. It is suitable for applications requiring a durable and precise spacer solution.

Datasheet Summary
Powered by GS/AI

The 1421-10-S Spacer from RAF Electronic Hardware is a hexagon-shaped component made from steel. It features an outer diameter of 3/8 inch and a length of 1.9375 inches. The hole clearance is specified at 0.192 inches with a tolerance of +0.010/-0.010. This spacer is compliant with RoHS regulations and does not have any plating finish. It is suitable for applications requiring a durable and precise spacer solution.

Suppliers

Company
Product
Description
Supplier Links
Spacers Inch - 1421-10-S - RAF Electronic Hardware
Seymour, CT, United States
Spacers Inch
1421-10-S
Spacers Inch 1421-10-S
Spacers

Spacers

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number 1421-10-S
Product Name Spacers Inch
Type & Shape Spacer
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole® 75 Long Spacer, Red - 1399G21-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
0.1875
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.1875 inch (4.76 mm)
View Details
PCB Supports - 2828327 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.6260 inch (15.9 mm)
View Details
Nylon Standoffs - HNST4-250-1 - bisco industries
Specs
Type & Shape Standoff
View Details