RAF Electronic Hardware Spacers Inch 1397-10-N

Description
Spacers
Description
Spacers
Datasheet
Datasheet Summary
Powered by GS/AI

The Spacers Inch, part number 1397-10-N, are hexagon-shaped components made from nylon. They feature an outer diameter of 3/8 inch and a length of 0.4375 inches. The hole clearance is designed to accommodate a diameter of 0.192 inches with a tolerance of +0.010/-0.010. This product is compliant with RoHS standards and does not have any plating finish.

Datasheet Summary
Powered by GS/AI

The Spacers Inch, part number 1397-10-N, are hexagon-shaped components made from nylon. They feature an outer diameter of 3/8 inch and a length of 0.4375 inches. The hole clearance is designed to accommodate a diameter of 0.192 inches with a tolerance of +0.010/-0.010. This product is compliant with RoHS standards and does not have any plating finish.

Suppliers

Company
Product
Description
Supplier Links
Spacers Inch - 1397-10-N - RAF Electronic Hardware
Seymour, CT, United States
Spacers Inch
1397-10-N
Spacers Inch 1397-10-N
Spacers

Spacers

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number 1397-10-N
Product Name Spacers Inch
Type & Shape Spacer
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer Red, Short - 1399G6-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
.250
Specs
Type & Shape Standoff; Round
Mounting Threaded
Material Metal; Brass
View Details
Jack Screw Slim Line-slotted-1.25
Specs
Type & Shape Jack Screw; Round
Mounting Threaded
Material Metal; Steel
View Details
Conveyor Spacers - Series CS100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.3250 to 0.4750 inch (8.25 to 12.06 mm)
View Details