RAF Electronic Hardware Spacers Inch 1368-6-AL

Description
Spacers
Description
Spacers
Datasheet
Datasheet Summary
Powered by GS/AI

The Spacers Inch part number 1368-6-AL from RAF Electronic Hardware is constructed from aluminum and features a hexagon shape. The outer diameter measures 5/16 inches, and the length is 0.5625 inches. The hole clearance is specified as 0.14 inches with a tolerance of +0.010/-0.010. This product is compliant with RoHS standards and does not have any plating finish.

Datasheet Summary
Powered by GS/AI

The Spacers Inch part number 1368-6-AL from RAF Electronic Hardware is constructed from aluminum and features a hexagon shape. The outer diameter measures 5/16 inches, and the length is 0.5625 inches. The hole clearance is specified as 0.14 inches with a tolerance of +0.010/-0.010. This product is compliant with RoHS standards and does not have any plating finish.

Suppliers

Company
Product
Description
Supplier Links
Spacers Inch - 1368-6-AL - RAF Electronic Hardware
Seymour, CT, United States
Spacers Inch
1368-6-AL
Spacers Inch 1368-6-AL
Spacers

Spacers

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number 1368-6-AL
Product Name Spacers Inch
Type & Shape Spacer
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Standoffs - BSO4-M5-25NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M5; M5 x 0.8
View Details
Powerpole ® 15-45 Spacer White Short - 1399G25 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
PCB Spacers - 3035289 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Outside Diameter 0.3740 inch (9.5 mm)
View Details