RAF Electronic Hardware Spacers Inch 1350-8-SS

Description
Spacers
Description
Spacers
Datasheet
Datasheet Summary
Powered by GS/AI

The 1350-8-SS Spacer from RAF Electronic Hardware is constructed from stainless steel and features a hexagon shape. It has an outer diameter of 1/4 inch and a length of 1.375 inches. The hole clearance is designed to accommodate a tolerance of +0.010/-0.010, with a clearance of 0.166 inches. This product is RoHS compliant and does not have any plating finish.

Datasheet Summary
Powered by GS/AI

The 1350-8-SS Spacer from RAF Electronic Hardware is constructed from stainless steel and features a hexagon shape. It has an outer diameter of 1/4 inch and a length of 1.375 inches. The hole clearance is designed to accommodate a tolerance of +0.010/-0.010, with a clearance of 0.166 inches. This product is RoHS compliant and does not have any plating finish.

Suppliers

Company
Product
Description
Supplier Links
Spacers Inch - 1350-8-SS - RAF Electronic Hardware
Seymour, CT, United States
Spacers Inch
1350-8-SS
Spacers Inch 1350-8-SS
Spacers

Spacers

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number 1350-8-SS
Product Name Spacers Inch
Type & Shape Spacer
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Tapping Standoff - TPS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass; Steel
View Details
Fixturing Cylindrical Locator - BJ400 (M12, M16) - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 1.57 to 1.97 inch (40 to 50 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOA-632-12 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
2 suppliers