RAF Electronic Hardware Spacers Inch 1281-38-N

Description
Spacers
Datasheet
Description
Spacers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacers Inch - 1281-38-N - RAF Electronic Hardware
Seymour, CT, United States
Spacers Inch
1281-38-N
Spacers Inch 1281-38-N
Spacers

Spacers

Supplier's Site Datasheet
Spacer, Round, Nylon, 9.53Mm; Spacer Material Raf Electronic Hardware - 68X4882 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Nylon, 9.53Mm; Spacer Material Raf Electronic Hardware
68X4882
Spacer, Round, Nylon, 9.53Mm; Spacer Material Raf Electronic Hardware 68X4882
SPACER, ROUND, NYLON, 9.53MM; Spacer Material:Nylon (Polyamide); Overall Length:9.53mm; Outer Diameter:19.05mm; Inner Diameter:9.65mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

SPACER, ROUND, NYLON, 9.53MM; Spacer Material:Nylon (Polyamide); Overall Length:9.53mm; Outer Diameter:19.05mm; Inner Diameter:9.65mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1281-38-N 68X4882
Product Name Spacers Inch Spacer, Round, Nylon, 9.53Mm; Spacer Material Raf Electronic Hardware
Type & Shape Spacer Round
Unlock Full Specs
to access all available technical data

Similar Products

Cube Standoff - CUBE series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female Standoff; Square
Mounting Threaded
Material Metal; Zinc diecast
View Details
5/16 Round Spacer - 1666 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.3125 inch (7.94 mm)
View Details
3 suppliers
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-6440-26ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers