The Century Spring Corp. compression spring with part number 12647 has an outer diameter of 0.296 inches (7.52 mm) and a free length of 0.30 inches (7.5 mm). It features an inner diameter of 0.236 inches (6.0 mm) and a wire diameter of 0.030 inches (0.8 mm). The spring is made from stainless steel (SST) and has a suggested maximum load of 12 lbs (53 N) with a maximum deflection of 2.6 inches (66 mm). This spring is designed for applications requiring resistance to compressive forces and energy storage. It is suitable for various engineering applications where durability and reliability are essential.
Century Spring warehouses the largest inventory of high-grade, straight, cylindrically-shaped
Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 for a quote.
| Century Spring Corp. | |
|---|---|
| Product Category | Compression Springs |
| Product Number | 12647 |
| Product Name | Compression Springs |
| Material | Stainless Steel |
| End Configuration | Ground ends; Closed (squared) ends |
| Coil Shape | Straight |
| Spring Pitch | Constant Pitch |
| Base Unit System | English Design; Metric Design |