RAF Electronic Hardware Spacers Inch 1248-38-SS

Description
Spacers
Datasheet
Description
Spacers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacers Inch - 1248-38-SS - RAF Electronic Hardware
Seymour, CT, United States
Spacers Inch
1248-38-SS
Spacers Inch 1248-38-SS
Spacers

Spacers

Supplier's Site Datasheet
Spacer, Round, Stainless Steel, 6.35Mm; Spacer Material Raf Electronic Hardware - 41Y4046 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Stainless Steel, 6.35Mm; Spacer Material Raf Electronic Hardware
41Y4046
Spacer, Round, Stainless Steel, 6.35Mm; Spacer Material Raf Electronic Hardware 41Y4046
SPACER, ROUND, STAINLESS STEEL, 6.35MM; Spacer Material:Stainless Steel; Overall Length:6.35mm; Outer Diameter:15.88mm; Inner Diameter:9.65mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

SPACER, ROUND, STAINLESS STEEL, 6.35MM; Spacer Material:Stainless Steel; Overall Length:6.35mm; Outer Diameter:15.88mm; Inner Diameter:9.65mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1248-38-SS
Standoffs & Spacers 1248-38-SS
Standoffs & Spacers SPACER,SS 0.62 X .25L X .38ID

Standoffs & Spacers SPACER,SS 0.62 X .25L X .38ID

Buy Now

Technical Specifications

  RAF Electronic Hardware Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1248-38-SS 41Y4046 1248-38-SS
Product Name Spacers Inch Spacer, Round, Stainless Steel, 6.35Mm; Spacer Material Raf Electronic Hardware Standoffs & Spacers
Type & Shape Spacer Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer, PBT - P1399G26-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Metal Spacers - Series SP100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1600 to 1.25 inch (4.06 to 31.75 mm)
View Details
Secure Spacer for 10mm  Door Thickness, Black - MG-92-100-50 - Southco
Specs
Type & Shape Spacer
Material StainlessSteel
View Details
2 suppliers