RAF Electronic Hardware Spacers Inch 1226-25-SS

Description
Spacers
Description
Spacers
Datasheet
Datasheet Summary
Powered by GS/AI

The 1226-25-SS Spacer from RAF Electronic Hardware is constructed from stainless steel and features a round shape. It has an outer diameter of 1/2 inch and a length of 0.8125 inches (13/16 inch). The hole clearance is specified as 0.252 inches with a tolerance of +0.010/-0.010. This product is RoHS compliant and does not have any plating finish.

Datasheet Summary
Powered by GS/AI

The 1226-25-SS Spacer from RAF Electronic Hardware is constructed from stainless steel and features a round shape. It has an outer diameter of 1/2 inch and a length of 0.8125 inches (13/16 inch). The hole clearance is specified as 0.252 inches with a tolerance of +0.010/-0.010. This product is RoHS compliant and does not have any plating finish.

Suppliers

Company
Product
Description
Supplier Links
Spacers Inch - 1226-25-SS - RAF Electronic Hardware
Seymour, CT, United States
Spacers Inch
1226-25-SS
Spacers Inch 1226-25-SS
Spacers

Spacers

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number 1226-25-SS
Product Name Spacers Inch
Type & Shape Spacer
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer Red, Short - 1399G6-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Metal Spacers - Series SP100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1600 to 1.25 inch (4.06 to 31.75 mm)
View Details
Secure Spacer for 10mm  Door Thickness, Black - MG-92-100-50 - Southco
Specs
Type & Shape Spacer
Material StainlessSteel
View Details
2 suppliers