Century Spring Corp. Compression Springs 12201

Description
Century Spring warehouses the largest inventory of high-grade, straight, cylindrically-shaped compression springs in the world. A compression spring is an open-coil helical spring that offers resistance to a compressive force applied axially. They are usually coiled at a constant diameter, though they can be coiled in other needed forms such as conical, concave (barrel), convex (hourglass), or various combinations of these. Compression springs are used to resist force and/or store energy, depending upon the application. All Century compression springs are fabricated from round wire. Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 for a quote.
Description
Century Spring warehouses the largest inventory of high-grade, straight, cylindrically-shaped compression springs in the world. A compression spring is an open-coil helical spring that offers resistance to a compressive force applied axially. They are usually coiled at a constant diameter, though they can be coiled in other needed forms such as conical, concave (barrel), convex (hourglass), or various combinations of these. Compression springs are used to resist force and/or store energy, depending upon the application. All Century compression springs are fabricated from round wire. Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 for a quote.
Datasheet
Datasheet Summary
Powered by GS/AI

The Century Spring Corp. compression spring with part number 12201 has a free length of 3.00 inches (76.2 mm) and an outer diameter of 0.375 inches (9.53 mm). It features a wire diameter of 0.031 inches (0.8 mm) and is made from music wire (MW) material. The spring has a suggested maximum load of 57 lbs (253 N) and a suggested maximum deflection of 2.2 inches (55.9 mm). The ends of the spring are closed, and it is finished with a zinc coating. This spring is suitable for applications requiring resistance to compressive forces and energy storage.

Datasheet Summary
Powered by GS/AI

The Century Spring Corp. compression spring with part number 12201 has a free length of 3.00 inches (76.2 mm) and an outer diameter of 0.375 inches (9.53 mm). It features a wire diameter of 0.031 inches (0.8 mm) and is made from music wire (MW) material. The spring has a suggested maximum load of 57 lbs (253 N) and a suggested maximum deflection of 2.2 inches (55.9 mm). The ends of the spring are closed, and it is finished with a zinc coating. This spring is suitable for applications requiring resistance to compressive forces and energy storage.

Suppliers

Company
Product
Description
Supplier Links
Compression Springs - 12201 - Century Spring Corp.
Commerce, CA, United States
Compression Springs
12201
Compression Springs 12201
Century Spring warehouses the largest inventory of high-grade, straight, cylindrically-shaped compression springs in the world. A compression spring is an open-coil helical spring that offers resistance to a compressive force applied axially. They are usually coiled at a constant diameter, though they can be coiled in other needed forms such as conical, concave (barrel), convex (hourglass), or various combinations of these. Compression springs are used to resist force and/or store energy, depending upon the application. All Century compression springs are fabricated from round wire. Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 for a quote.

Century Spring warehouses the largest inventory of high-grade, straight, cylindrically-shaped compression springs in the world. A compression spring is an open-coil helical spring that offers resistance to a compressive force applied axially. They are usually coiled at a constant diameter, though they can be coiled in other needed forms such as conical, concave (barrel), convex (hourglass), or various combinations of these. Compression springs are used to resist force and/or store energy, depending upon the application. All Century compression springs are fabricated from round wire.

Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 for a quote.

Supplier's Site Datasheet

Technical Specifications

  Century Spring Corp.
Product Category Compression Springs
Product Number 12201
Product Name Compression Springs
Material Alloy Steel (Music Wire)
End Configuration Closed (squared) ends
Coil Shape Straight
Spring Pitch Constant Pitch
Base Unit System English Design; Metric Design
Unlock Full Specs
to access all available technical data

Similar Products

Multy-Turn Wave Spring With Shim Ends 17-7ph Carbon / Stainless Steel - LMS15-M4 - Zhejiang Lisheng Spring Co., Ltd.
Specs
Material Stainless Steel; High Carbon Steel; Alloy Steel (Music Wire)
Coil Shape Wave
Spring Pitch Constant Pitch
View Details
Compression Springs - 121264 - RS Components, Ltd.
Specs
Outer Diameter 0.5709 inch (14.5 mm)
Wire diameter 0.0787 inch (2 mm)
Free length 2.8 inch (71 mm)
View Details
Custom Suspension Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
Coil Shape Suspension
Outer Diameter 23.5 inch (597 mm)
Wire diameter 0.1250 to 2.5 inch (3.17 to 63.5 mm)
View Details
0.057
Specs
Material Stainless Steel
Coil Shape Straight
Base Unit System English Design
View Details