RAF Electronic Hardware Spacers Inch 1184A-10-PH

Description
Spacers
Datasheet
Description
Spacers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacers Inch - 1184A-10-PH - RAF Electronic Hardware
Seymour, CT, United States
Spacers Inch
1184A-10-PH
Spacers Inch 1184A-10-PH
Spacers

Spacers

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number 1184A-10-PH
Product Name Spacers Inch
Type & Shape Spacer
Unlock Full Specs
to access all available technical data

Similar Products

0.750
Specs
Type & Shape Round
Material Metal; Steel
Body Length 0.7500 inch (19.05 mm)
View Details
Alumina Spacer, In-Vacuum, Mates with 6-pin Feedthru - A8450-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
ptfe spacer ring -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details