Century Spring Corp. Compression Springs 11821

Description
Century Spring warehouses the largest inventory of high-grade, straight, cylindrically-shaped compression springs in the world. A compression spring is an open-coil helical spring that offers resistance to a compressive force applied axially. They are usually coiled at a constant diameter, though they can be coiled in other needed forms such as conical, concave (barrel), convex (hourglass), or various combinations of these. Compression springs are used to resist force and/or store energy, depending upon the application. All Century compression springs are fabricated from round wire. Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 for a quote.
Description
Century Spring warehouses the largest inventory of high-grade, straight, cylindrically-shaped compression springs in the world. A compression spring is an open-coil helical spring that offers resistance to a compressive force applied axially. They are usually coiled at a constant diameter, though they can be coiled in other needed forms such as conical, concave (barrel), convex (hourglass), or various combinations of these. Compression springs are used to resist force and/or store energy, depending upon the application. All Century compression springs are fabricated from round wire. Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 for a quote.
Datasheet
Datasheet Summary
Powered by GS/AI

The Century Spring Corp. compression spring with part number 11821 has a free length of 5.25 inches (133.4 mm) and an outer diameter of 0.687 inches (17.45 mm). It features a wire diameter of 0.090 inches (2.3 mm) and is made from spring steel. The spring has a suggested maximum load of 34 lbs (151.2 N) and a solid length of 2.88 inches (73.2 mm). It is designed to provide resistance to compressive forces and is suitable for applications requiring energy storage or force resistance. The ends of the spring are closed, and it is finished with a coating for enhanced durability.

Datasheet Summary
Powered by GS/AI

The Century Spring Corp. compression spring with part number 11821 has a free length of 5.25 inches (133.4 mm) and an outer diameter of 0.687 inches (17.45 mm). It features a wire diameter of 0.090 inches (2.3 mm) and is made from spring steel. The spring has a suggested maximum load of 34 lbs (151.2 N) and a solid length of 2.88 inches (73.2 mm). It is designed to provide resistance to compressive forces and is suitable for applications requiring energy storage or force resistance. The ends of the spring are closed, and it is finished with a coating for enhanced durability.

Suppliers

Company
Product
Description
Supplier Links
Compression Springs - 11821 - Century Spring Corp.
Commerce, CA, United States
Compression Springs
11821
Compression Springs 11821
Century Spring warehouses the largest inventory of high-grade, straight, cylindrically-shaped compression springs in the world. A compression spring is an open-coil helical spring that offers resistance to a compressive force applied axially. They are usually coiled at a constant diameter, though they can be coiled in other needed forms such as conical, concave (barrel), convex (hourglass), or various combinations of these. Compression springs are used to resist force and/or store energy, depending upon the application. All Century compression springs are fabricated from round wire. Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 for a quote.

Century Spring warehouses the largest inventory of high-grade, straight, cylindrically-shaped compression springs in the world. A compression spring is an open-coil helical spring that offers resistance to a compressive force applied axially. They are usually coiled at a constant diameter, though they can be coiled in other needed forms such as conical, concave (barrel), convex (hourglass), or various combinations of these. Compression springs are used to resist force and/or store energy, depending upon the application. All Century compression springs are fabricated from round wire.

Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 for a quote.

Supplier's Site Datasheet

Technical Specifications

  Century Spring Corp.
Product Category Compression Springs
Product Number 11821
Product Name Compression Springs
End Configuration Ground ends; Closed (squared) ends
Coil Shape Straight
Spring Pitch Constant Pitch
Base Unit System English Design; Metric Design
Outer Diameter 0.6870 inch (17.45 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Single Turn Gap Wave Spring Washer - JBT-170 - Zhejiang Lisheng Spring Co., Ltd.
Zhejiang Lisheng Spring Co., Ltd.
Specs
Material Stainless Steel
Inner Diameter 6.69 inch (170 mm)
View Details
Wave Springs - MWR-25 G - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Material Stainless Steel; High Carbon Steel; Copper Base Alloy
Coil Shape Straight
Outer Diameter 0.7480 inch (19 mm)
View Details
Compression Springs - 751607 - RS Components, Ltd.
Specs
Outer Diameter 0.4331 inch (11 mm)
Wire diameter 0.0394 inch (1 mm)
Free length 1.02 inch (26 mm)
View Details
Custom Compression Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
Material Nickey Alloy
Coil Shape Cross-section Compression; Straight
Spring Pitch Constant Pitch; Variable pitch (optional feature)
View Details