RAF Electronic Hardware Spacers Inch 1177-8-AL

Description
Spacers
Description
Spacers
Datasheet
Datasheet Summary
Powered by GS/AI

The Spacers Inch, part number 1177-8-AL, are constructed from aluminum and feature a round shape. The outer diameter measures 5/16 inches, and the length is 1.625 inches. The hole clearance is specified at 0.166 inches with a tolerance of +0.010/-0.010. This product is compliant with RoHS standards and does not have any plating finish.

Datasheet Summary
Powered by GS/AI

The Spacers Inch, part number 1177-8-AL, are constructed from aluminum and feature a round shape. The outer diameter measures 5/16 inches, and the length is 1.625 inches. The hole clearance is specified at 0.166 inches with a tolerance of +0.010/-0.010. This product is compliant with RoHS standards and does not have any plating finish.

Suppliers

Company
Product
Description
Supplier Links
Spacers Inch - 1177-8-AL - RAF Electronic Hardware
Seymour, CT, United States
Spacers Inch
1177-8-AL
Spacers Inch 1177-8-AL
Spacers

Spacers

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number 1177-8-AL
Product Name Spacers Inch
Type & Shape Spacer
Unlock Full Specs
to access all available technical data

Similar Products

Round Spacer With #6-32 Thread, 0.375(OD), Made from 303 Stainless Steel - A 9X43-A63212A - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Mounting Threaded
Outside Diameter 0.3750 inch (9.52 mm)
View Details
PCB Supports - 1610080 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.3740 inch (9.5 mm)
View Details
ptfe spacer ring -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
1/4 Hex Female Standoff - 2205 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
5 suppliers