RAF Electronic Hardware Spacer, Round, Stainless Steel, 17.46Mm; Spacer Material Raf Electronic Hardware 1162-10-SS-0

Description
SPACER, ROUND, STAINLESS STEEL, 17.46MM; Spacer Material:Stainless Steel; Overall Length:17.46mm; Outer Diameter:7.94mm; Inner Diameter:4.88mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SPACER, ROUND, STAINLESS STEEL, 17.46MM; Spacer Material:Stainless Steel; Overall Length:17.46mm; Outer Diameter:7.94mm; Inner Diameter:4.88mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Stainless Steel, 17.46Mm; Spacer Material Raf Electronic Hardware - 09J8753 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Stainless Steel, 17.46Mm; Spacer Material Raf Electronic Hardware
09J8753
Spacer, Round, Stainless Steel, 17.46Mm; Spacer Material Raf Electronic Hardware 09J8753
SPACER, ROUND, STAINLESS STEEL, 17.46MM; Spacer Material:Stainless Steel; Overall Length:17.46mm; Outer Diameter:7.94mm; Inner Diameter:4.88mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

SPACER, ROUND, STAINLESS STEEL, 17.46MM; Spacer Material:Stainless Steel; Overall Length:17.46mm; Outer Diameter:7.94mm; Inner Diameter:4.88mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 09J8753
Product Name Spacer, Round, Stainless Steel, 17.46Mm; Spacer Material Raf Electronic Hardware
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer White Short - 1399G25 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Metal Spacers - Series SP100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1600 to 1.25 inch (4.06 to 31.75 mm)
View Details