RAF Electronic Hardware Spacers Inch 1155-10-SS

Description
Spacers
Request a Quote Datasheet
Description
Spacers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacers Inch - 1155-10-SS - RAF Electronic Hardware
Seymour, CT, United States
Spacers Inch
1155-10-SS
Spacers Inch 1155-10-SS
Spacers

Spacers

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-2887-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-2887-ND
Board Spacers, Standoffs 1772-2887-ND
"Round Spacer Unthreaded Stainless Steel 0.250"" (6.35mm) 1/4"""

"Round Spacer Unthreaded Stainless Steel 0.250"" (6.35mm) 1/4"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1155-10-SS
Standoffs & Spacers 1155-10-SS
Standoffs & Spacers SS 1/4in 5/16in Spacer

Standoffs & Spacers SS 1/4in 5/16in Spacer

Buy Now

Technical Specifications

  RAF Electronic Hardware DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1155-10-SS 1772-2887-ND 1155-10-SS
Product Name Spacers Inch Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Spacer Spacer; Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Powerpole ® 15-45 Spacer Red Long - 1399G2 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
PCB Supports - 1026053 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.1890 inch (4.8 mm)
View Details
25mm Long, 4mm Dia. Steel Spring Post - S7270YM4025 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Round
Material Metal; Steel
Body Length 0.9843 inch (25 mm)
View Details