The Century Spring Corp. Compression Spring with part number 11420 has an outer diameter of 0.640 inches (16.26 mm) and a free length of 2.00 inches (50.8 mm). It features a wire diameter of 0.512 inches (13.0 mm) and is made from spring steel. The spring has a suggested maximum load of 86 lbs (382 N) and a solid length of 1.38 inches (34.9 mm). It is designed to provide resistance to compressive forces and is suitable for various applications requiring energy storage or force resistance. The ends of the spring are closed, and it has a zinc finish. This spring is part of a larger inventory of high-grade compression springs available from Century Spring Corp.
Century Spring warehouses the largest inventory of high-grade, straight, cylindrically-shaped
Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 for a quote.
| Century Spring Corp. | |
|---|---|
| Product Category | Compression Springs |
| Product Number | 11420 |
| Product Name | Compression Springs |
| End Configuration | Closed (squared) ends |
| Coil Shape | Straight |
| Spring Pitch | Constant Pitch |
| Base Unit System | English Design; Metric Design |
| Outer Diameter | 0.6560 inch (16.66 mm) |