RAF Electronic Hardware Spacers Inch 1136-4-SS

Description
Spacers
Datasheet
Description
Spacers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacers Inch - 1136-4-SS - RAF Electronic Hardware
Seymour, CT, United States
Spacers Inch
1136-4-SS
Spacers Inch 1136-4-SS
Spacers

Spacers

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1136-4-SS
Standoffs & Spacers 1136-4-SS
Standoffs & Spacers 1" LNGTH 0.115 ID STD. ROUND SPACER

Standoffs & Spacers 1" LNGTH 0.115 ID STD. ROUND SPACER

Buy Now Datasheet
Spacer, Ss, 6.35Mm X 25.4Mm; Spacer Type Raf Electronic Hardware - 27T8650 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Ss, 6.35Mm X 25.4Mm; Spacer Type Raf Electronic Hardware
27T8650
Spacer, Ss, 6.35Mm X 25.4Mm; Spacer Type Raf Electronic Hardware 27T8650
SPACER, SS, 6.35MM X 25.4MM; Spacer Type:Round; Spacer Material:Stainless Steel; Outer Diameter:6.35mm; Inner Diameter:2.921mm; Overall Length:25.4mm; Product Range:-; Bore Size:2.921mm; Wire Diameter:6.35mm RoHS Compliant: Yes

SPACER, SS, 6.35MM X 25.4MM; Spacer Type:Round; Spacer Material:Stainless Steel; Outer Diameter:6.35mm; Inner Diameter:2.921mm; Overall Length:25.4mm; Product Range:-; Bore Size:2.921mm; Wire Diameter:6.35mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RAF Electronic Hardware VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1136-4-SS 1136-4-SS 27T8650
Product Name Spacers Inch Standoffs & Spacers Spacer, Ss, 6.35Mm X 25.4Mm; Spacer Type Raf Electronic Hardware
Type & Shape Spacer Standoff Round
Unlock Full Specs
to access all available technical data

Similar Products

Standoffs - 2240487 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material StainlessSteel; Stainless Steel
Outside Diameter 0.2756 inch (7 mm)
View Details
Round Spacer With .115 Bore, 0.1875(OD), Made From Aluminum Alloy - A 9A43-F1208 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Blind Standoff; Round
Material Metal; Aluminum
Outside Diameter 0.1875 inch (4.76 mm)
View Details
Stainless Steel Standoffs - BSO4-632-10NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 6-32 / 6; 0.138-32 (#6-32)
View Details
Alumina Spacer, In-Vacuum, Mates with 6-pin Feedthru - A8450-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details