SPACER, NYLON, 6.35MM X 25.4MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.35mm; Inner Diameter:2.921mm; Overall Length:25.4mm; Product Range:-; Bore Size:2.921mm; Wire Diameter:6.35mm RoHS Compliant: Yes
Standoffs & Spacers 1" LNGTH 0.115 ID STD. ROUND SPACER
| RAF Electronic Hardware | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | 1136-4-N | 27T8649 | 1136-4-N |
| Product Name | Spacers Inch | Spacer, Nylon, 6.35Mm X 25.4Mm; Spacer Type Raf Electronic Hardware | Standoffs & Spacers |
| Type & Shape | Spacer | Round | Standoff |