RAF Electronic Hardware Spacers Inch 1133T-4-B

Description
Spacers
Description
Spacers
Datasheet
Datasheet Summary
Powered by GS/AI

The 1133T-4-B spacer is a round component made from brass, featuring an outer diameter of 1/4 inch and a length of 0.84375 inches (27/32 inch). It has a hole clearance tolerance of +0.010/-0.010 inches, measuring 0.115 inches. This product is compliant with RoHS standards and does not have any plating finish. Its specifications make it suitable for applications requiring precise spacing and support in various engineering projects.

Datasheet Summary
Powered by GS/AI

The 1133T-4-B spacer is a round component made from brass, featuring an outer diameter of 1/4 inch and a length of 0.84375 inches (27/32 inch). It has a hole clearance tolerance of +0.010/-0.010 inches, measuring 0.115 inches. This product is compliant with RoHS standards and does not have any plating finish. Its specifications make it suitable for applications requiring precise spacing and support in various engineering projects.

Suppliers

Company
Product
Description
Supplier Links
Spacers Inch - 1133T-4-B - RAF Electronic Hardware
Seymour, CT, United States
Spacers Inch
1133T-4-B
Spacers Inch 1133T-4-B
Spacers

Spacers

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number 1133T-4-B
Product Name Spacers Inch
Type & Shape Spacer
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer Red, Short - 1399G6 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Standoffs - 1613593 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.2756 inch (7 mm)
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Tapping Standoff - TPS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass; Steel
View Details