Standoffs & Spacers 13/16 LNGTH 0.166 ID STD. ROUND SPACER
SPACER, NYLON, 6.35MM X 20.65MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.35mm; Inner Diameter:4.216mm; Overall Length:20.65mm; Product Range:-; Bore Size:4.216mm; Wire Diameter:6.35mm RoHS Compliant: Yes
| RAF Electronic Hardware | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | 1133-8-N | 1133-8-N | 27T8628 |
| Product Name | Spacers Inch | Standoffs & Spacers | Spacer, Nylon, 6.35Mm X 20.65Mm; Spacer Type Raf Electronic Hardware |
| Type & Shape | Spacer | Standoff | Round |