RAF Electronic Hardware Spacer Aluminium 6.35Mm X 19.05Mm; Spacer Type Raf Electronic Hardware 1132-4-AL-7

Description
SPACER ALUMINIUM 6.35Mm x 19.05MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:2.921mm; Overall Length:19.05mm; Product Range:-; Bore Size:2.921mm; Wire Diameter:6.35mm RoHS Compliant: Yes
Datasheet
Description
SPACER ALUMINIUM 6.35Mm x 19.05MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:2.921mm; Overall Length:19.05mm; Product Range:-; Bore Size:2.921mm; Wire Diameter:6.35mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer Aluminium 6.35Mm X 19.05Mm; Spacer Type Raf Electronic Hardware - 27T8612 - Newark, An Avnet Company
Chicago, IL, United States
Spacer Aluminium 6.35Mm X 19.05Mm; Spacer Type Raf Electronic Hardware
27T8612
Spacer Aluminium 6.35Mm X 19.05Mm; Spacer Type Raf Electronic Hardware 27T8612
SPACER ALUMINIUM 6.35Mm x 19.05MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:2.921mm; Overall Length:19.05mm; Product Range:-; Bore Size:2.921mm; Wire Diameter:6.35mm RoHS Compliant: Yes

SPACER ALUMINIUM 6.35Mm x 19.05MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:2.921mm; Overall Length:19.05mm; Product Range:-; Bore Size:2.921mm; Wire Diameter:6.35mm RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
1132-4-AL-7
Standoffs & Spacers 1132-4-AL-7
Standoffs & Spacers 3/4 LNGTH 0.115 ID SCRW SZ 4 RND SPACER

Standoffs & Spacers 3/4 LNGTH 0.115 ID SCRW SZ 4 RND SPACER

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 27T8612 1132-4-AL-7
Product Name Spacer Aluminium 6.35Mm X 19.05Mm; Spacer Type Raf Electronic Hardware Standoffs & Spacers
Type & Shape Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer Red, Short w/Hole - 1399G1-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Stainless Steel Standoffs - BSO4-032-16NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 10-32 / 10; 0.190-32 (#10-32)
View Details
Fixturing Cylindrical Locator - BJ400 (M12, M16) - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 1.57 to 1.97 inch (40 to 50 mm)
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details