Standoffs & Spacers 9/16 LNGTH 0.115 ID SCRW SZ 4 RND SPACER
SPACER, ALUMINIUM 6.35Mm x 14.3MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:2.921mm; Overall Length:14.3mm; Product Range:-; Bore Size:2.921mm; Wire Diameter:6.35mm RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | 1129-4-AL-7 | 27T8585 |
| Product Name | Standoffs & Spacers | Spacer, Aluminium 6.35Mm X 14.3Mm; Spacer Type Raf Electronic Hardware |
| Type & Shape | Standoff | Round |