RAF Electronic Hardware Spacers Inch 1128-6-SS

Description
Spacers
Request a Quote Datasheet
Description
Spacers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacers Inch - 1128-6-SS - RAF Electronic Hardware
Seymour, CT, United States
Spacers Inch
1128-6-SS
Spacers Inch 1128-6-SS
Spacers

Spacers

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-1128-6-SS-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-1128-6-SS-ND
Board Spacers, Standoffs 1772-1128-6-SS-ND
"Round Spacer Unthreaded Stainless Steel 0.500"" (12.70mm) 1/2"""

"Round Spacer Unthreaded Stainless Steel 0.500"" (12.70mm) 1/2"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1128-6-SS
Standoffs & Spacers 1128-6-SS
Standoffs & Spacers 1/2 LNGTH 0.140 ID STD. ROUND SPACER

Standoffs & Spacers 1/2 LNGTH 0.140 ID STD. ROUND SPACER

Buy Now Datasheet
Spacer, Ss, 6.35Mm X 12.7Mm; Spacer Type Raf Electronic Hardware - 27T8581 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Ss, 6.35Mm X 12.7Mm; Spacer Type Raf Electronic Hardware
27T8581
Spacer, Ss, 6.35Mm X 12.7Mm; Spacer Type Raf Electronic Hardware 27T8581
SPACER, SS, 6.35MM X 12.7MM; Spacer Type:Round; Spacer Material:Stainless Steel; Outer Diameter:6.35mm; Inner Diameter:3.556mm; Overall Length:12.7mm; Product Range:-; Bore Size:3.556mm; Wire Diameter:6.35mm RoHS Compliant: Yes

SPACER, SS, 6.35MM X 12.7MM; Spacer Type:Round; Spacer Material:Stainless Steel; Outer Diameter:6.35mm; Inner Diameter:3.556mm; Overall Length:12.7mm; Product Range:-; Bore Size:3.556mm; Wire Diameter:6.35mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RAF Electronic Hardware DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1128-6-SS 1772-1128-6-SS-ND 1128-6-SS 27T8581
Product Name Spacers Inch Board Spacers, Standoffs Standoffs & Spacers Spacer, Ss, 6.35Mm X 12.7Mm; Spacer Type Raf Electronic Hardware
Type & Shape Spacer Spacer; Round Standoff Round
Unlock Full Specs
to access all available technical data

Similar Products

Right Angle PCB Standoff - LPZA-1 - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female / Female Standoff
Mounting M3 Screw Mount
Material Plastic; PC(UL94V-2)
View Details
Standoffs - 222402 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Metal Spacers - Heavy Wall - Metric - Series SP150 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1811 to 0.8591 inch (4.6 to 21.82 mm)
View Details
Secure Spacer for 10mm  Door Thickness, Black - MG-92-100-50 - Southco
Specs
Type & Shape Spacer
Material StainlessSteel
View Details
2 suppliers